Texas Instruments TMP105 Digital Temperature Sensor with 2-Wire Interface TMP105YZCT

Description
Digital Temperature Sensor with 2-Wire Interface 6-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with 2-Wire Interface 6-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP105 Digital Temperature Sensor with 2-Wire Interface - TMP105YZCT - Texas Instruments
Dallas, TX, United States
TMP105 Digital Temperature Sensor with 2-Wire Interface
TMP105YZCT
TMP105 Digital Temperature Sensor with 2-Wire Interface TMP105YZCT
Digital Temperature Sensor with 2-Wire Interface 6-DSBGA -40 to 125

Digital Temperature Sensor with 2-Wire Interface 6-DSBGA -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-19636-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-19636-2-ND
Analog and Digital Output 296-19636-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Buy Now Datasheet
Analog and Digital Output - 296-19636-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-19636-6-ND
Analog and Digital Output 296-19636-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Buy Now Datasheet
Analog and Digital Output - 296-19636-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-19636-1-ND
Analog and Digital Output 296-19636-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP105YZCT - 1110020-TMP105YZCT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP105YZCT
1110020-TMP105YZCT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP105YZCT 1110020-TMP105YZCT
Manufacturer: Texas Instruments Win Source Part Number: 1110020-TMP105YZCT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 6-DSBGA (1x1.5) Supply Voltage - Operating: 2.6 V to 3.3 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110020-TMP105YZCT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 6-DSBGA (1x1.5)
Supply Voltage - Operating: 2.6 V to 3.3 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP105YZCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP105YZCT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP105YZCT
SENSOR DIGITAL -40C-125C 6DSBGA

SENSOR DIGITAL -40C-125C 6DSBGA

Supplier's Site
Ic, Dgtl Temp Sensor 2Wire 6Dsbga; Ic Output Type Texas Instruments - 29AH8004 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dgtl Temp Sensor 2Wire 6Dsbga; Ic Output Type Texas Instruments
29AH8004
Ic, Dgtl Temp Sensor 2Wire 6Dsbga; Ic Output Type Texas Instruments 29AH8004
IC, DGTL TEMP SENSOR 2WIRE 6DSBGA; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DSBGA; No. of Pins:6Pins; Supply Voltage Min:2.6V; Supply RoHS Compliant: Yes

IC, DGTL TEMP SENSOR 2WIRE 6DSBGA; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DSBGA; No. of Pins:6Pins; Supply Voltage Min:2.6V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP105YZCT 296-19636-2-ND 1110020-TMP105YZCT TMP105YZCT 29AH8004
Product Name TMP105 Digital Temperature Sensor with 2-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP105YZCT Sensors, Transducers - Temperature Sensors - Analog and Digital Output Ic, Dgtl Temp Sensor 2Wire 6Dsbga; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
PMIC - PMIC - Thermal Management - AMC80AIPWR - 142447-AMC80AIPWR - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); 24-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers