Texas Instruments TMP104 Digital Temperature Sensor with One-Wire Interface TMP104YFFT

Description
Digital Temperature Sensor with One-Wire Interface 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with One-Wire Interface 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP104 Digital Temperature Sensor with One-Wire Interface - TMP104YFFT - Texas Instruments
Dallas, TX, United States
TMP104 Digital Temperature Sensor with One-Wire Interface
TMP104YFFT
TMP104 Digital Temperature Sensor with One-Wire Interface TMP104YFFT
Digital Temperature Sensor with One-Wire Interface 4-DSBGA -40 to 125

Digital Temperature Sensor with One-Wire Interface 4-DSBGA -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP104YFFT - 1270778-TMP104YFFT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP104YFFT
1270778-TMP104YFFT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP104YFFT 1270778-TMP104YFFT
Manufacturer: Texas Instruments Win Source Part Number: 1270778-TMP104YFFT Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Shutdown Mode Output Type: SMAART Wire Test Condition: -10°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 4-DSBGA (1x1) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1270778-TMP104YFFT
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Shutdown Mode
Output Type: SMAART Wire
Test Condition: -10°C ~ 100°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 4-DSBGA (1x1)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 3.6V

Buy Now
Analog and Digital Output - 296-29886-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-29886-2-ND
Analog and Digital Output 296-29886-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-29886-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-29886-1-ND
Analog and Digital Output 296-29886-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP104YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP104YFFT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP104YFFT
SENSOR DIGITAL -40C-125C 4DSBGA

SENSOR DIGITAL -40C-125C 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP104YFFT 1270778-TMP104YFFT 296-29886-2-ND TMP104YFFT
Product Name TMP104 Digital Temperature Sensor with One-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP104YFFT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers