Texas Instruments TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103HYFFR

Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface - TMP103HYFFR - Texas Instruments
Dallas, TX, United States
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface
TMP103HYFFR
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103HYFFR
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-28347-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28347-2-ND
Analog and Digital Output 296-28347-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-28347-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28347-6-ND
Analog and Digital Output 296-28347-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-28347-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28347-1-ND
Analog and Digital Output 296-28347-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103HYFFR - 033231-TMP103HYFFR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103HYFFR
033231-TMP103HYFFR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103HYFFR 033231-TMP103HYFFR
Manufacturer: Texas Instruments Win Source Part Number: 033231-TMP103HYFFR Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 4-DSBGA (1x1) Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -10°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033231-TMP103HYFFR
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 4-DSBGA (1x1)
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -10°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP103HYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP103HYFFR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP103HYFFR
SENSOR DIGITAL -40C-125C 4DSBGA

SENSOR DIGITAL -40C-125C 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP103HYFFR 296-28347-2-ND 033231-TMP103HYFFR TMP103HYFFR
Product Name TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103HYFFR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM34CAZ - 1198941-LM34CAZ - Win Source Electronics
Specs
Sensor Type Temperature
Applications Industrial
View Details
2 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers