The TMP103GYFFR is a low-power digital temperature sensor designed for applications requiring precise temperature measurements. It operates over a temperature range of -40°C to 125°C and features an I2C/SMBus-compatible
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 033230-TMP103GYFFR
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 4-DSBGA (1x1)
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -10°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
SENSOR DIGITAL -40C-125C 4DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP103GYFFR | 296-28346-2-ND | 033230-TMP103GYFFR | TMP103GYFFR |
| Product Name | TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103GYFFR | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |