Texas Instruments TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103BYFFT

Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface - TMP103BYFFT - Texas Instruments
Dallas, TX, United States
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface
TMP103BYFFT
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103BYFFT
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103BYFFT - 797269-TMP103BYFFT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103BYFFT
797269-TMP103BYFFT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103BYFFT 797269-TMP103BYFFT
Manufacturer: Texas Instruments Win Source Part Number: 797269-TMP103BYFFT Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: One-Shot, Shutdown Mode Package: 4-UFBGA, DSBGA Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 1.4 V ~ 3.6 V Test Condition: -10°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TMP103 Categories: Sensors, Transducers Manufacturer Package: 4-DSBGA (1x1) Alternative Parts (Cross-Reference): MCP98242T-BE/ST; MCP98242-BE/ST; MCP98242T-CE/ST; MCP98242-CE/ST; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797269-TMP103BYFFT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Features: One-Shot, Shutdown Mode
Package: 4-UFBGA, DSBGA
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 1.4 V ~ 3.6 V
Test Condition: -10°C ~ 100°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP103
Categories: Sensors, Transducers
Manufacturer Package: 4-DSBGA (1x1)
Alternative Parts (Cross-Reference): MCP98242T-BE/ST; MCP98242-BE/ST; MCP98242T-CE/ST; MCP98242-CE/ST;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-32442-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32442-6-ND
Analog and Digital Output 296-32442-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-32442-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32442-2-ND
Analog and Digital Output 296-32442-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-32442-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32442-1-ND
Analog and Digital Output 296-32442-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP103BYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP103BYFFT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP103BYFFT
SENSOR DIGITAL -40C-125C 4DSBGA

SENSOR DIGITAL -40C-125C 4DSBGA

Supplier's Site
Temperature Sensor, +/1Deg Cel, Dsbga4; Ic Output Type Texas Instruments - 28AH5615 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, +/1Deg Cel, Dsbga4; Ic Output Type Texas Instruments
28AH5615
Temperature Sensor, +/1Deg Cel, Dsbga4; Ic Output Type Texas Instruments 28AH5615
TEMPERATURE SENSOR, +/- 1DEG CEL, DSBGA4; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:128°C; Sensor Case Style:DSBGA; No. of Pins:4Pins; Supply Voltage Min:1.4V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR, +/- 1DEG CEL, DSBGA4; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:128°C; Sensor Case Style:DSBGA; No. of Pins:4Pins; Supply Voltage Min:1.4V; SupplyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP103BYFFT 797269-TMP103BYFFT 296-32442-6-ND TMP103BYFFT 28AH5615
Product Name TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103BYFFT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, +/1Deg Cel, Dsbga4; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM235A Precision Temperature Sensor - LM235AH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers
Sensors >> Temperature and Humidity Sensor - HDC2021DEBR - LCSC Electronics Technology (HK) Limited
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details