Low Power Digital Temperature Sensor with SMBus/Two-Wire Serial Interface in SOT563 6-SOT -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563
Manufacturer: Texas Instruments
Win Source Part Number: 1270774-TMP102AIDRLT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Features: One-Shot, Output Switch, Shutdown Mode
Package: SOT-563, SOT-666
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 1.4 V ~ 3.6 V
Test Condition: 25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: HPA0033
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-563
Alternative Parts (Cross-Reference): MAX1299CEAE-T; MAX1299AEAE-T; MAX1299CEAE;
Introduction Date: December 30, 2016
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Building Automation, Industrial, Motor Drive & Control, Signal Processing, HVAC, Medical
SENSOR DIGITAL -40C-125C SOT563
SENSOR DIGITAL -40C-125C SOT563
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP102AIDRLTG4 | 296-43662-2-ND | 1270774-TMP102AIDRLTG4 | TMP102AIDRLTG4 | TMP102AIDRLTG4 |
| Product Name | TMP102 Low Power Digital Temperature Sensor with SMBus/Two-Wire Serial Interface in SOT563 | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP102AIDRLTG4 | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | ||||
| Input Voltage | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts |