Low Power Digital Temperature Sensor with SMBus/Two-Wire Serial Interface in SOT563 6-SOT -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b SOT-563
Manufacturer: Texas Instruments
Win Source Part Number: 1110015-TMP102AIDRLR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-563
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
SENSOR DIGITAL -40C-125C SOT563
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP102AIDRLRG4 | 296-52785-2-ND | 1110015-TMP102AIDRLRG4 | TMP102AIDRLRG4 |
| Product Name | TMP102 Low Power Digital Temperature Sensor with SMBus/Two-Wire Serial Interface in SOT563 | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP102AIDRLRG4 | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |