Digital Temperature Sensor with I2C Serial Interface 6-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 033219-TMP100NA/250
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Commercial, HVAC, Automation & Process Control
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6
TEMPERATURE SENSOR, 12 BIT, 0.5C, SOT23-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
TEMP SENSOR, 9-12BIT, +/- 3DEG C, SOT-23; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes
IC, TEMPERATURE SENSOR; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C SOT23-6
SENSOR DIGITAL -55C-125C SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP100NA/250 | 033219-TMP100NA/250 | 296-12749-2-ND | 76C9437 | TMP100NA/250 | TMP100NA/250 |
| Product Name | TMP100 Digital Temperature Sensor with I2C Serial Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100NA/250 | Analog and Digital Output | Temperature Sensor, 12 Bit, 0.5C, Sot23-6; Ic Output Type Texas Instruments | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to ? volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |