Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFT TMP006BIYZFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1110000-TMP006BIYZFT Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 15 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: 20°C to 60°C (IR) Accuracy - Highest (Lowest): ±1°C (±1.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DSBGA Supply Voltage - Operating: 2.2 V to 5.5 V Testing Conditions: 0°C to 60°C (-40°C to 125°C) Alternative Parts (Cross-Reference): TMP006BIYZFR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1110000-TMP006BIYZFT Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 15 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: 20°C to 60°C (IR) Accuracy - Highest (Lowest): ±1°C (±1.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DSBGA Supply Voltage - Operating: 2.2 V to 5.5 V Testing Conditions: 0°C to 60°C (-40°C to 125°C) Alternative Parts (Cross-Reference): TMP006BIYZFR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFT - 1110000-TMP006BIYZFT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFT
1110000-TMP006BIYZFT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFT 1110000-TMP006BIYZFT
Manufacturer: Texas Instruments Win Source Part Number: 1110000-TMP006BIYZFT Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 15 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: 20°C to 60°C (IR) Accuracy - Highest (Lowest): ±1°C (±1.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DSBGA Supply Voltage - Operating: 2.2 V to 5.5 V Testing Conditions: 0°C to 60°C (-40°C to 125°C) Alternative Parts (Cross-Reference): TMP006BIYZFR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1110000-TMP006BIYZFT
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 15 b
Sensor Type: Digital, Infrared (IR)
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: 20°C to 60°C (IR)
Accuracy - Highest (Lowest): ±1°C (±1.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Testing Conditions: 0°C to 60°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): TMP006BIYZFR;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Analog and Digital Output - 296-39621-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39621-2-ND
Analog and Digital Output 296-39621-2-ND
Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 15 b 8-DSBGA

Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 15 b 8-DSBGA

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP006BIYZFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP006BIYZFT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP006BIYZFT
SENSOR DGTL -40C-125C 8DSBGA

SENSOR DGTL -40C-125C 8DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1110000-TMP006BIYZFT 296-39621-2-ND TMP006BIYZFT
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details