Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXDOCK28377D

Description
Win Source Part Number: 1341735-TMDXDOCK2837 7D Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320F28377D Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341735-TMDXDOCK2837 7D Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320F28377D Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341735-TMDXDOCK28377D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341735-TMDXDOCK28377D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341735-TMDXDOCK28377D
Win Source Part Number: 1341735-TMDXDOCK2837 7D Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320F28377D Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341735-TMDXDOCK28377D
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Delfino™
Type: MCU 32-Bit
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TMS320F28377D
Board Type: Evaluation Platform
Platform: Experimenter
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-37563-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-37563-ND
Embedded MCU, DSP Evaluation Boards 296-37563-ND
TMS320F28377D Experimenter C2000™, Delfino™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28377D Experimenter C2000™, Delfino™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXDOCK28377D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXDOCK28377D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXDOCK28377D
EXPERIMENTER TMS320F28377D EVAL

EXPERIMENTER TMS320F28377D EVAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341735-TMDXDOCK28377D 296-37563-ND TMDXDOCK28377D
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 223-DPP104A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY8CKIT-035 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Power; Power Supply Supervisor/Tracker/Sequencer
View Details