TMS570LS Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
KIT USB MCU HERCULES MCU TMS570LS Board Cable DVD Flashlight
Win Source Part Number: 1341775-TMDX570LS31U
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Hercules™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-R4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: TMS570LS
Board Type: Evaluation Platform
Platform: Hercules Development Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX570
RoHS Status: Not applicable
HERCULES DEV KIT TMS570LS EVAL
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-29384-ND | TMDX570LS31USB | 1341775-TMDX570LS31USB | TMDX570LS31USB |
| Product Name | Embedded MCU, DSP Evaluation Boards | KIT USB MCU HERCULES MCU TMS570LS Board Cable DVD Flashlight | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Manufacturer | Texas Instruments | Hercules Development Kit; Other |