Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDX570LS31HDK

Description
Win Source Part Number: 1341767-TMDX570LS31H DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply, Accessories Utilized IC / Part: TMS570LS Board Type: Evaluation Platform Platform: Hercules Development Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX570 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341767-TMDX570LS31H DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply, Accessories Utilized IC / Part: TMS570LS Board Type: Evaluation Platform Platform: Hercules Development Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX570 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341767-TMDX570LS31HDK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341767-TMDX570LS31HDK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341767-TMDX570LS31HDK
Win Source Part Number: 1341767-TMDX570LS31H DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Hercules™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-R4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply, Accessories Utilized IC / Part: TMS570LS Board Type: Evaluation Platform Platform: Hercules Development Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX570 Product Status: Obsolete

Win Source Part Number: 1341767-TMDX570LS31HDK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Hercules™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-R4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply, Accessories
Utilized IC / Part: TMS570LS
Board Type: Evaluation Platform
Platform: Hercules Development Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX570
Product Status: Obsolete

Buy Now Datasheet
KIT DEV MCU HERCULES MCU TMS570LS Board Cables DVD Flashlight - TMDX570LS31HDK - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT DEV MCU HERCULES MCU TMS570LS Board Cables DVD Flashlight
TMDX570LS31HDK
KIT DEV MCU HERCULES MCU TMS570LS Board Cables DVD Flashlight TMDX570LS31HDK
KIT DEV MCU HERCULES MCU TMS570LS Board Cables DVD Flashlight

KIT DEV MCU HERCULES MCU TMS570LS Board Cables DVD Flashlight

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDX570LS31HDK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDX570LS31HDK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDX570LS31HDK
HERCULES DEV KIT TMS570LS EVAL

HERCULES DEV KIT TMS570LS EVAL

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341767-TMDX570LS31HDK TMDX570LS31HDK TMDX570LS31HDK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP KIT DEV MCU HERCULES MCU TMS570LS Board Cables DVD Flashlight Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-013025-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, BPF, HU1186, 50 OHM - TB-833+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2018092 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details