Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits TMDSILPFCKIT

Description
TMS320F28035 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet
Description
TMS320F28035 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-38407-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-38407-ND
Evaluation and Demonstration Boards and Kits 296-38407-ND
TMS320F28035 Power Factor Correction Power Management Evaluation Board

TMS320F28035 Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341938-TMDSILPFCKIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341938-TMDSILPFCKIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341938-TMDSILPFCKIT
Win Source Part Number: 1341938-TMDSILPFCKIT Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: C2000™, Piccolo™ Type: Power Management Package: Box Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: TMS320F28035 Secondary Attributes: Graphical User Interface (GUI) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Mfr: Texas Instruments Base Product Number: TMDSILPFCKIT Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341938-TMDSILPFCKIT
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: C2000™, Piccolo™
Type: Power Management
Package: Box
Standard Package: 1
Function: Power Factor Correction
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: TMS320F28035
Secondary Attributes: Graphical User Interface (GUI)
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Mfr: Texas Instruments
Base Product Number: TMDSILPFCKIT
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TMDSILPFCKIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TMDSILPFCKIT
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TMDSILPFCKIT
KIT DEV PFC C2000

KIT DEV PFC C2000

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-38407-ND 1341938-TMDSILPFCKIT TMDSILPFCKIT
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743240 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347980-CY3236A-PIRMOTION - Win Source Electronics
Specs
Category Developement Board
View Details
3 suppliers
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,CY2-143+,DG1847,24FM01,50 - TB-851-143+ - Mini-Circuits
Specs
Category Developement Board
View Details