KIT DEV HV RESONANT AC/DC Secondary Side 1 Isolated 500W 12V - 380 ~ 400 VDC Resonant - Fully Populated Board CD Control Card TMS320F28027
Manufacturer: Texas Instruments
Win Source Part Number: 937046-TMDSHVRESLLCK
Series: C2000™, Piccolo™
Features: TMS320F28027 series AC/DC, Secondary Side 1, Isolated Outputs Evaluation Board
Package: Bulk
Part Status: Obsolete
Family Name: TMDS
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
TMS320F28027 C2000™, Piccolo™ AC/DC, Secondary Side 1, Isolated Outputs Evaluation Board
Power Management IC Development Tools HV Resonant LLC Dev Kit
EVAL MOD, LLC RESONANT HALF-BRIDGE CONV; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TMS320F28027;
KIT DEV HV RESONANT
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TMDSHVRESLLCKIT | 937046-TMDSHVRESLLCKIT | 296-28549-ND | TMDSHVRESLLCKIT | 66AH7298 | TMDSHVRESLLCKIT |
| Product Name | KIT DEV HV RESONANT AC/DC Secondary Side 1 Isolated 500W 12V - 380 ~ 400 VDC Resonant - Fully Populated Board CD Control Card TMS320F28027 | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TMDSHVRESLLCKIT | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Eval Mod, Llc Resonant Half-Bridge Conv; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Development Suite / Kit | Developement Board | Developement Board |