4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70
IC DVI/HDMI SW 4-TO-2 128-HTQFP Product overview: TMDS442PNPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-TMDS442PNPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109985-TMDS442PNPG4
Packaging: Tray
Applications: Digital TV, Displays, Digital KVM, Graphics Processing
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TMDS442PNPG4 | 872-TMDS442PNPG4 | 1109985-TMDS442PNPG4 |
| Product Name | TMDS442 4-to-2 DVI/HDMI Switch | Interface Transceiver IC | Interface - Interface - Specialized - TMDS442PNPG4 |
| Features | RoHS | RoHS | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | |
| Package Type | HTQFP | HTQFP | QFP; TQFP; 128-HTQFP (14x14) |