Texas Instruments High-Performance Analog Switches (Solid State) TMAG5231C1GQDBZR

Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet
Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-TMAG5231C1GQDBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231C1GQDBZRCT-ND
Switches (Solid State) 296-TMAG5231C1GQDBZRCT-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231C1GQDBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231C1GQDBZRTR-ND
Switches (Solid State) 296-TMAG5231C1GQDBZRTR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231C1GQDBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231C1GQDBZRDKR-ND
Switches (Solid State) 296-TMAG5231C1GQDBZRDKR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-TMAG5231C1GQDBZRCT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-1007-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Block Sensors - 9809-3400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers