Texas Instruments High-Performance Analog Switches (Solid State) TMAG5231C1DQDBZR

Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet
Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-TMAG5231C1DQDBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231C1DQDBZRTR-ND
Switches (Solid State) 296-TMAG5231C1DQDBZRTR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231C1DQDBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231C1DQDBZRDKR-ND
Switches (Solid State) 296-TMAG5231C1DQDBZRDKR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231C1DQDBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231C1DQDBZRCT-ND
Switches (Solid State) 296-TMAG5231C1DQDBZRCT-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-TMAG5231C1DQDBZRTR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Specs
Operation Distance 157 inch (4000 mm)
Power Requirements DC Powered
View Details