Texas Instruments High-Performance Analog Switches (Solid State) TMAG5231A2DQDMRR

Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet
Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-TMAG5231A2DQDMRRCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231A2DQDMRRCT-ND
Switches (Solid State) 296-TMAG5231A2DQDMRRCT-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231A2DQDMRRDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231A2DQDMRRDKR-ND
Switches (Solid State) 296-TMAG5231A2DQDMRRDKR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231A2DQDMRRTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231A2DQDMRRTR-ND
Switches (Solid State) 296-TMAG5231A2DQDMRRTR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-TMAG5231A2DQDMRRCT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
Inductive Proximity Sensors - 5000000117-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details