Texas Instruments Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs) TMAG5170A2EDGKRQ1

Description
Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Hall Effect Output Type: SPI Operating Temperature: -40°C ~ 150°C (TA) Features: Sleep Mode, Temperature Compensated Supplier Device Package: 8-VSSOP Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Hall Effect Output Type: SPI Operating Temperature: -40°C ~ 150°C (TA) Features: Sleep Mode, Temperature Compensated Supplier Device Package: 8-VSSOP Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs)
Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs)
Manufacturer: Texas Instruments Category: Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Hall Effect Output Type: SPI Operating Temperature: -40°C ~ 150°C (TA) Features: Sleep Mode, Temperature Compensated Supplier Device Package: 8-VSSOP Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Hall Effect
Output Type: SPI
Operating Temperature: -40°C ~ 150°C (TA)
Features: Sleep Mode, Temperature Compensated
Supplier Device Package: 8-VSSOP
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Name Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs)
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Position Sensors - LVDT/LVIT - 02562394-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.5000 inch (12.7 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Side Actuated - TLH Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 118 inch (100 to 3000 mm)
Output Voltage
View Details