Texas Instruments TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BIDCKTE4

Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator - TLVH431BIDCKTE4 - Texas Instruments
Dallas, TX, United States
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator
TLVH431BIDCKTE4
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BIDCKTE4
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431BIDCKTE4 - 1109811-TLVH431BIDCKTE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431BIDCKTE4
1109811-TLVH431BIDCKTE4
PMIC - PMIC - Voltage Reference - TLVH431BIDCKTE4 1109811-TLVH431BIDCKTE4
Manufacturer: Texas Instruments Win Source Part Number: 1109811-TLVH431BIDCK TE4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety

Manufacturer: Texas Instruments
Win Source Part Number: 1109811-TLVH431BIDCKTE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431BIDCKTE4
Precision Voltage Reference IC 693-TLVH431BIDCKTE4
IC VREF SHUNT ADJ SC70 Product overview: TLVH431BIDCKTE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIDCKTE4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ SC70 Product overview: TLVH431BIDCKTE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIDCKTE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431BIDCKTE4 1109811-TLVH431BIDCKTE4 693-TLVH431BIDCKTE4
Product Name TLVH431B Low-Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLVH431BIDCKTE4 Precision Voltage Reference IC
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; SC-70-6 Other; SOT-23-6
VREF 1.24 to 18 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385PW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
 - LM385Z-1.2/T4 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers