Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TLVH431AQLPE3 TLVH431AQLPE3

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993179-TLVH431AQLPE3 Packaging: Bulk Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 129 ppm/°C Weight: 213.188414 mg Reference Type: Adjustable, Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 70 mA Output Voltage: 18 V Categories: PMIC - Voltage Reference Case / Package: TO-226 Max Input Voltage: 20 V Alternative Parts (Cross-Reference): TLVH431AILPR; TLVH431ACLPR; TLVH431ACLP; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 80 mA Max Output Voltage: 18 V Cathode Current: 100 µA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993179-TLVH431AQLPE3 Packaging: Bulk Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 129 ppm/°C Weight: 213.188414 mg Reference Type: Adjustable, Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 70 mA Output Voltage: 18 V Categories: PMIC - Voltage Reference Case / Package: TO-226 Max Input Voltage: 20 V Alternative Parts (Cross-Reference): TLVH431AILPR; TLVH431ACLPR; TLVH431ACLP; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 80 mA Max Output Voltage: 18 V Cathode Current: 100 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TLVH431AQLPE3 - 993179-TLVH431AQLPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431AQLPE3
993179-TLVH431AQLPE3
PMIC - PMIC - Voltage Reference - TLVH431AQLPE3 993179-TLVH431AQLPE3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993179-TLVH431AQLPE3 Packaging: Bulk Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 129 ppm/°C Weight: 213.188414 mg Reference Type: Adjustable, Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 70 mA Output Voltage: 18 V Categories: PMIC - Voltage Reference Case / Package: TO-226 Max Input Voltage: 20 V Alternative Parts (Cross-Reference): TLVH431AILPR; TLVH431ACLPR; TLVH431ACLP; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 80 mA Max Output Voltage: 18 V Cathode Current: 100 µA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993179-TLVH431AQLPE3
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 129 ppm/°C
Weight: 213.188414 mg
Reference Type: Adjustable, Shunt
Number of Channels: 1
Number of Pins: 3
Output Current: 70 mA
Output Voltage: 18 V
Categories: PMIC - Voltage Reference
Case / Package: TO-226
Max Input Voltage: 20 V
Alternative Parts (Cross-Reference): TLVH431AILPR; TLVH431ACLPR; TLVH431ACLP;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 80 mA
Max Output Voltage: 18 V
Cathode Current: 100 µA

Buy Now
Singapore, Singapore
1.24V Precision Voltage Reference IC
693-TLVH431AQLPE3
1.24V Precision Voltage Reference IC 693-TLVH431AQLPE3
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.24V, PBCY3, ROHS COMPLIANT, PLASTIC, TO-226, TO-92, 3 PIN Product overview: TLVH431AQLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AQLPE3 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.24V, PBCY3, ROHS COMPLIANT, PLASTIC, TO-226, TO-92, 3 PIN Product overview: TLVH431AQLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AQLPE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLVH431AQLPE3 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431AQLPE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431AQLPE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431AQLPE3
IC VREF SHUNT PREC ADJ TO-92-3

IC VREF SHUNT PREC ADJ TO-92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 993179-TLVH431AQLPE3 693-TLVH431AQLPE3 TLVH431AQLPE3 TLVH431AQLPE3
Product Name PMIC - PMIC - Voltage Reference - TLVH431AQLPE3 1.24V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; TO-226 Other; TO-92-3 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA)
TC 129 ppm/C
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR431BR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759405XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
Voltage Reference - ISL60007BIB825-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers