Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HVSSOP
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Output Configuration: Positive
Output Type: Adjustable
Number of Regulators: 1
Voltage - Input (Max): 16V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature: -40°C ~ 125°C (TJ)
ADJUSTABLE- AND FIXED-OUTPUT, 1- Product overview: TLV76701DGNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV76701DGNR can be used for catalog matching and distributor lookup.
ADJUSTABLE- AND FIXED-OUTPUT, 1
ADJUSTABLE- AND FIXED-OUTPUT, 1-
ADJUSTABLE- AND FIXED-OUTPUT, 1-
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TLV76701DGNRCT-ND | 776-TLV76701DGNR | TLV76701DGNR | TLV76701DGNR | TLV76701DGNR | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tape & Reel (TR) Cut Tape (CT) | Other; Tape & Reel (TR) | Other; 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | Enable |