Manufacturer: Texas Instruments
Win Source Part Number: 813289-TLV75725PDRVR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 52dB (1kHz ~ 1MHz)
Protection Features: Current Limit, Thermal Shutdown, UVLO
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.65V at 1A
Current - Supply (Maximum): 40μA
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
1-A, low-IQ, high-accuracy, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TLV75725PDRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75725PDRVR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1A 6WSON
IC REG LINEAR 2.5V 1A 6WSON
IC REG LINEAR 2.5V 1A 6WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 813289-TLV75725PDRVR | 296-50007-2-ND | 776-TLV75725PDRVR | TLV75725PDRVR | TLV75725PDRVR | TLV75725PDRVR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLV75725PDRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Enable | Thermal Shutdown Protection | Enable | |||
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |