Texas Instruments Linear - Linear - Comparators - TLV7256IDDURG4 TLV7256IDDURG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1109742-TLV7256IDDUR G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 70μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 4pA @ 5V Current - Output (Typ): 35mA @ 5V CMRR, PSRR (Typ): 65dB CMRR Propagation Delay (Max): 680ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1109742-TLV7256IDDUR G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 70μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 4pA @ 5V Current - Output (Typ): 35mA @ 5V CMRR, PSRR (Typ): 65dB CMRR Propagation Delay (Max): 680ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV7256IDDURG4 - TLV7256IDDURG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV7256IDDURG4
TLV7256IDDURG4
Linear - Linear - Comparators - TLV7256IDDURG4 TLV7256IDDURG4
Manufacturer: Texas Instruments Win Source Part Number: 1109742-TLV7256IDDUR G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 70μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 4pA @ 5V Current - Output (Typ): 35mA @ 5V CMRR, PSRR (Typ): 65dB CMRR Propagation Delay (Max): 680ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109742-TLV7256IDDURG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 70μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 4pA @ 5V
Current - Output (Typ): 35mA @ 5V
CMRR, PSRR (Typ): 65dB CMRR
Propagation Delay (Max): 680ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number TLV7256IDDURG4
Product Name Linear - Linear - Comparators - TLV7256IDDURG4
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
Comparators - 150-MCP6542T-E/SNVAOTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers