CA3085 - Adjustable Positive Standard Regulator
Manufacturer: Rochester Electronics
Win Source Part Number: 914651-CA3085B
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
ADJ POSITIVIE STANDARD REG Product overview: CA3085B from Rochester Electronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CA3085B can be used for catalog matching and distributor lookup.
ADJ POSITIVIE STANDARD REG
ADJ POSITIVIE STANDARD REG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | CA3085B | 914651-CA3085B | 776-CA3085B | CA3085B | CA3085B | CA3085B |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - CA3085B | Voltage Regulator IC | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers | |
| Package Type | Other; TO-9 | Other; Bulk | Other; Bulk |