Texas Instruments Standard Linear and Logic Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments TLV62568PDRLT

Description
DC/DC CONV, POL, SYNC BUCK, SOT-563-6; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, POL, SYNC BUCK, SOT-563-6; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments - 27AJ0070 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments
27AJ0070
Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments 27AJ0070
DC/DC CONV, POL, SYNC BUCK, SOT-563-6; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, SOT-563-6; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ0070
Product Name Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227688 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details