Texas Instruments Standard Linear and Logic Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments TLV62568DRLT

Description
DC/DC CONV, POL, SYNC BUCK, SOT-563-6; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, POL, SYNC BUCK, SOT-563-6; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments - 27AJ0069 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments
27AJ0069
Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments 27AJ0069
DC/DC CONV, POL, SYNC BUCK, SOT-563-6; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, SOT-563-6; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ0069
Product Name Dc/dc Conv, Pol, Sync Buck, Sot-563-6; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 121B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details