Texas Instruments Buck 2A 6V 4V Step-Down DC-DC Converter IC TLV62084DSGT

Description
2A Step Down DC/DC Converter, 2.7-6V In, 0.5-4V Out, 2x2mm SON Product overview: TLV62084DSGT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 6V, 4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 6V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TLV62084DSGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A Step Down DC/DC Converter, 2.7-6V In, 0.5-4V Out, 2x2mm SON Product overview: TLV62084DSGT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 6V, 4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 6V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TLV62084DSGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A 6V 4V Step-Down DC-DC Converter IC
739-TLV62084DSGT
Buck 2A 6V 4V Step-Down DC-DC Converter IC 739-TLV62084DSGT
2A Step Down DC/DC Converter, 2.7-6V In, 0.5-4V Out, 2x2mm SON Product overview: TLV62084DSGT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 6V, 4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 6V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TLV62084DSGT can be used for catalog matching and distributor lookup.

2A Step Down DC/DC Converter, 2.7-6V In, 0.5-4V Out, 2x2mm SON Product overview: TLV62084DSGT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 6V, 4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 6V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TLV62084DSGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single-OUT Step Down 2.7V to 5.5V 8-Pin WSON T/R - 815-TLV62084DSGT - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single-OUT Step Down 2.7V to 5.5V 8-Pin WSON T/R
815-TLV62084DSGT
Conv DC-DC Single-OUT Step Down 2.7V to 5.5V 8-Pin WSON T/R 815-TLV62084DSGT
Conv DC-DC Single-OUT Step Down 2.7V to 5.5V 8-Pin WSON T/R

Conv DC-DC Single-OUT Step Down 2.7V to 5.5V 8-Pin WSON T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TLV62084DSGT 815-TLV62084DSGT
Product Name Buck 2A 6V 4V Step-Down DC-DC Converter IC Conv DC-DC Single-OUT Step Down 2.7V to 5.5V 8-Pin WSON T/R
Output Voltage 4 volts 4 volts
Input Voltage 6 volts 3.6 volts
IOUT 2 amps 2 amps
IQ 3.00E-5 amps 3.00E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck 6.5V 40V 1A Step-Down DC-DC Converter IC - 739-LM2675MX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 37 volts
Input Voltage 40 volts
View Details
3 suppliers
Buck 2A Step-Down DC-DC Converter IC - 739-SKY87000-13-001 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.4000 volts
Input Voltage 5.5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details