Manufacturer: Texas Instruments
Win Source Part Number: 784721-TLV5734PAG
Packaging: Tube
Operating Temperature Range: -20°C ~ 75°C
Package: 64-TQFP
Configuration: ADC
Number of Inputs: 3
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 8
Number of Converters: 3
Family Name: TLV5734
Categories: Integrated Circuits (ICs)
Sampling Rate: 30M
Manufacturer Package: 64-TQFP (10x10)
Introduction Date: February 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
8-Bit 30MSPS Triple ADC, Parallel Interface, TQFP Product overview: TLV5734PAG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV5734PAG can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 3 Input 3 Pipelined 64-TQFP (10x10)
IC ADC 8BIT PIPELINED 64TQFP
IC ADC 8BIT PIPELINED 64TQFP
8 Bit Analog to Digital Converter 3 Input 3 Pipelined 64-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 784721-TLV5734PAG | 700-TLV5734PAG | 296-12955-5-ND | TLV5734PAG | TLV5734PAG | TLV5734PAG |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV5734PAG | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| Sample Rate | 30000 kSamples/Sec | 30000 kSamples/Sec | 30000 kSamples/Sec | |||
| Package Type | TQFP | TQFP; 64-TQFP | 64-TQFP | QFP; TQFP; 64-TQFP |