The TLV5638MFKB is a dual 12-bit voltage output DAC with an internal reference and programmable settling time of 1 µs in fast mode or 3.5 µs in slow mode, designed for single-supply operation from 2.7 V to 5.5 V. It features a 3-wire serial interface compatible with TMS320, SPI, QSPI, and Microwire ports, and is housed in a 20-pin LCCC package. The device operates over a temperature range of -55°C to 125°C and includes a programmable precision reference capable of sourcing up to 1 mA. Differential nonlinearity is less than 0.5 LSB typical, and the DAC is monotonic over temperature.
12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption 20-LCCC -55 to 125
12-BIT, 1 OR 3.5 US DAC SERIAL I
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5638MFKB | TLV5638MFKB |
| Product Name | TLV5638M 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | |
| Package Type | CDIP,LCCC | 20-CLCC |
| Screening Level | Military | |
| Resolution | 12 bits | |
| INL | 4 LSB |