Texas Instruments Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5637IDRG4 TLV5637IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055198-TLV5637IDRG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Settling Time: 5.5μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.4, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055198-TLV5637IDRG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Settling Time: 5.5μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.4, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5637IDRG4
055198-TLV5637IDRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5637IDRG4 055198-TLV5637IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 055198-TLV5637IDRG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Settling Time: 5.5μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.4, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 055198-TLV5637IDRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 5.5μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.4, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
768-TLV5637IDRG4
SOIC Digital-to-Analog Converter IC 768-TLV5637IDRG4
10-Bit 2-Ch DAC, 278kS/s, SPI, SOIC-8, Voltage Output Product overview: TLV5637IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5637IDRG4 can be used for catalog matching and distributor lookup.

10-Bit 2-Ch DAC, 278kS/s, SPI, SOIC-8, Voltage Output Product overview: TLV5637IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5637IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 055198-TLV5637IDRG4 768-TLV5637IDRG4
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5637IDRG4 SOIC Digital-to-Analog Converter IC
Interface Type SPI; SPI SPI, Serial
Package Type SOIC; 8-SOIC D
Packing Method Tape Reel; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303BRUZ - 859478-AD5303BRUZ - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Digital to Analogue Converters - 1904624 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type Qsop
Features Single-Supply
View Details
DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface - DAC38J82IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
5 suppliers
Digital to Analog Converters (DAC) - 846-BD79700FVM-LBTRDKR-ND - DigiKey
Specs
Interface Type Serial
Package Type VSSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Packing Method Digi-Reel®
View Details