Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303BRUZ AD5303BRUZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859478-AD5303BRUZ Series: AD5303 Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Digital to Analog Converter 2 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859478-AD5303BRUZ Series: AD5303 Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Digital to Analog Converter 2 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303BRUZ
859478-AD5303BRUZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303BRUZ 859478-AD5303BRUZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859478-AD5303BRUZ Series: AD5303 Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Digital to Analog Converter 2 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859478-AD5303BRUZ
Series: AD5303
Operating Temperature Range: -40°C ~ 105°C
Features: 8 Bit Digital to Analog Converter 2 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5303BRUZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5303BRUZ
Data Acquisition - Digital to Analog Converters (DAC) AD5303BRUZ
IC DAC 8BIT DUAL R-R 16TSSOP

IC DAC 8BIT DUAL R-R 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859478-AD5303BRUZ AD5303BRUZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303BRUZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTATG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Digital to Analogue Converters - 1904619 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2226FV-E2 - 864238-BH2226FV-E2 - Win Source Electronics
Specs
Package Type SOP; SSOP; 16-SSOP-B
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
5 suppliers