Texas Instruments Standard Linear and Logic Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments TLV5637ID

Description
IC, 10BIT DAC, SMD, 5637, SOIC8; Resolution (Bits):10bit; Sampling Rate:278kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes
Description
IC, 10BIT DAC, SMD, 5637, SOIC8; Resolution (Bits):10bit; Sampling Rate:278kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments - 29AH7919 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments
29AH7919
Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments 29AH7919
IC, 10BIT DAC, SMD, 5637, SOIC8; Resolution (Bits):10bit; Sampling Rate:278kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

IC, 10BIT DAC, SMD, 5637, SOIC8; Resolution (Bits):10bit; Sampling Rate:278kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 29AH7919
Product Name Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Bus / Interface Universal Serial Bus; Modbus
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details