12-Bit, 1 us DAC Serial Input, Pgrmable Int. Ref., Settling Time 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5636IDG4 |
| Product Name | TLV5636 12-Bit, 1 us DAC Serial Input, Pgrmable Int. Ref., Settling Time |
| Interface Type | Serial; SPI |
| Package Type | SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 4 LSB |