12 Bit Digital to Analog Converter 1 20-TSSOP
12 Bit Digital to Analog Converter 1 20-TSSOP
IC DAC 12BIT V-OUT 20TSSOP
IC DAC 12BIT V-OUT 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5633CPWRG4-ND | TLV5633CPWRG4 | TLV5633CPWRG4 | TLV5633CPWRG4 |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |