Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) TLV5633CPWR

Description
D/A Converter, 1 Func, Parallel, Word Input Loading, 3.5us Settling Time, PDSO20
Request a Quote
Description
D/A Converter, 1 Func, Parallel, Word Input Loading, 3.5us Settling Time, PDSO20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV5633CPWR is a 12-bit digital-to-analog converter (DAC) designed for low power consumption, operating within a supply voltage range of 2.7 V to 5.5 V. It features a programmable internal reference and offers a voltage output range that is twice the reference voltage. The device supports an 8-bit microcontroller compatible parallel interface, making it suitable for integration into various digital systems. The DAC provides programmable settling times, allowing users to optimize performance for speed or power consumption, with fast mode settling time at 1 µs and slow mode at 3.5 µs. It exhibits a typical differential nonlinearity of less than 0.5 LSB and maintains monotonicity over temperature variations. The TLV5633CPWR is available in both SOIC and TSSOP packages, catering to different space and design requirements. Applications for this DAC include digital servo control loops, industrial process control, and machine control devices, making it a versatile choice for engineers looking for reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The TLV5633CPWR is a 12-bit digital-to-analog converter (DAC) designed for low power consumption, operating within a supply voltage range of 2.7 V to 5.5 V. It features a programmable internal reference and offers a voltage output range that is twice the reference voltage. The device supports an 8-bit microcontroller compatible parallel interface, making it suitable for integration into various digital systems. The DAC provides programmable settling times, allowing users to optimize performance for speed or power consumption, with fast mode settling time at 1 µs and slow mode at 3.5 µs. It exhibits a typical differential nonlinearity of less than 0.5 LSB and maintains monotonicity over temperature variations. The TLV5633CPWR is available in both SOIC and TSSOP packages, catering to different space and design requirements. Applications for this DAC include digital servo control loops, industrial process control, and machine control devices, making it a versatile choice for engineers looking for reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
 - TLV5633CPWR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 3.5us Settling Time, PDSO20

D/A Converter, 1 Func, Parallel, Word Input Loading, 3.5us Settling Time, PDSO20

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5633CPWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLV5633CPWR-ND
Digital to Analog Converters (DAC) TLV5633CPWR-ND
12 Bit Digital to Analog Converter 1 20-TSSOP

12 Bit Digital to Analog Converter 1 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - TLV5633CPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5633CPWR
Data Acquisition - Digital to Analog Converters (DAC) TLV5633CPWR
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5633CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5633CPWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5633CPWR
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - TLV5633CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5633CPWR
Digital to Analog Converters (DAC) TLV5633CPWR
12 Bit Digital to Analog Converter 1 20-TSSOP

12 Bit Digital to Analog Converter 1 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5633CPWR TLV5633CPWR-ND TLV5633CPWR TLV5633CPWR TLV5633CPWR
Product Name Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type SOP; SSOP; TSSOP20 TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Bulk; Tape & Reel (TR)Bulk Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913349P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 8
Resolution 8 bits
View Details
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details