The TLV5632IPW is an 8-bit, 8-channel digital-to-analog converter (DAC) designed for low power consumption and flexible operation. It operates within a supply voltage range of 2.7 V to 5.5 V and features a programmable settling time, allowing for optimization between speed and power dissipation. In fast mode, it achieves a settling time of 1 ms, while in slow mode, it settles in 3 ms, with power consumption of 48 mW and 18 mW respectively at 3 V. This DAC is compatible with TMS320 and various serial interfaces, including SPI, QSPI, and Microwire, facilitating easy integration into digital systems. It includes an internal reference and a power-down mode to conserve energy when not in use. The device is packaged in a 20-pin TSSOP and is rated for operation over a temperature range of -40°C to 85°C, making it suitable for industrial applications. The TLV5632IPW is ideal for applications requiring multiple voltage outputs with low power requirements.
8-Bit 8-Ch. 1/3 us DAC, Ser. Input, Pgrmable Settling Time/Power Consump, Low Power, PwrDn, Int Ref 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270538-TLV5632IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Resolution: 8
Settling Time: 7μs
Number of D/A Converters: 8
INL/DNL (LSB): ±0.3, ±0.1
Family Name: TLV5632
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): AD5308ARUZ-REEL7; AD5318ARUZ-REEL7; AD5318ARUZ;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
8-Bit 8-Ch DAC, 283kS/s, SPI, 3V-5.5V, 20-TSSOP Product overview: TLV5632IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 3V, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5632IPW can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 8 20-TSSOP
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO20
IC 8 BIT 1/3US DAC S/O 20-TSSOP
8 Bit Digital to Analog Converter 8 20-TSSOP
IC DAC 8BIT V-OUT 20TSSOP
IC DAC 8BIT V-OUT 20TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5632IPW | 1270538-TLV5632IPW | 701-TLV5632IPW | 296-3070-5-ND | TLV5632IPW | 815-TLV5632IPW | TLV5632IPW | TLV5632IPW | TLV5632IPW |
| Product Name | TLV5632 8-Bit 8-Ch. 1/3 us DAC, Ser. Input, Pgrmable Settling Time/Power Consump, Low Power, PwrDn, Int Ref | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5632IPW | 8-bit 3V 5.5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | IC 8 BIT 1/3US DAC S/O 20-TSSOP | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SSOP | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP20 | SSOP; 20-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | ||||
| INL | 1 LSB | 0.3000 LSB |