Texas Instruments Standard Linear and Logic Resolution (Bits) Texas Instruments TLV5632IPW.

Description
Resolution (Bits):8bit; Sampling Rate:283kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Data Interface:Microwire, QSPI, SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Resolution (Bits):8bit; Sampling Rate:283kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Data Interface:Microwire, QSPI, SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Texas Instruments - 15AC0775 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Texas Instruments
15AC0775
Resolution (Bits) Texas Instruments 15AC0775
Resolution (Bits):8bit; Sampling Rate:283kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Data Interface:Microwire, QSPI, SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

Resolution (Bits):8bit; Sampling Rate:283kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Data Interface:Microwire, QSPI, SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 15AC0775
Product Name Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx-3L0 - Data Device Corporation (DDC)
Specs
Form Factor Stand-alone
Channels 2 #
Resolution 16 bits
View Details