Texas Instruments TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref TLV5630IPWRG4

Description
2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref - TLV5630IPWRG4 - Texas Instruments
Dallas, TX, United States
TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref
TLV5630IPWRG4
TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref TLV5630IPWRG4
2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85

2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Digital-to-Analog Converter IC
768-TLV5630IPWRG4
TSSOP Digital-to-Analog Converter IC 768-TLV5630IPWRG4
12-Bit 8-Ch DAC, SPI, 283kS/s, 1LSB DNL, TSSOP Product overview: TLV5630IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5630IPWRG4 can be used for catalog matching and distributor lookup.

12-Bit 8-Ch DAC, SPI, 283kS/s, 1LSB DNL, TSSOP Product overview: TLV5630IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5630IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IPWRG4
1270536-TLV5630IPWRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IPWRG4 1270536-TLV5630IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270536-TLV5630IPWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V Architecture: String DAC Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V Resolution: 12 Settling Time: 7μs Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.5 Family Name: TLV5630 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): WM2610IDT; WM2630IDT; WM2610CDT; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270536-TLV5630IPWRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Resolution: 12
Settling Time: 7μs
Number of D/A Converters: 8
INL/DNL (LSB): ±2, ±0.5
Family Name: TLV5630
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): WM2610IDT; WM2630IDT; WM2610CDT;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5630IPWRG4 768-TLV5630IPWRG4 1270536-TLV5630IPWRG4
Product Name TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IPWRG4
Interface Type Serial; SPI SPI SPI; SPI
Package Type SOIC,TSSOP TSSOP SSOP
Screening Level Catalog
Resolution 12 bits 12 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 992036-AMC1303M0510DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
8 suppliers