8-Bit, 10us Octal DAC, Serial Input, Pgrmable 1x or 2x Output, Low Power 16-SOIC
8-Bit Octal DAC, 45kS/s, 10us Settling, SPI, SOIC Product overview: TLV5628CDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5628CDWR can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 8 16-SOIC
8 Bit Digital to Analog Converter 8 16-SOIC
8 Bit Digital to Analog Converter 8 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 033119-TLV5628CDWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Family Name: TLV5628
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Alternative Parts (Cross-Reference): WM5628LCDW; WM5628LIDW; MAX5258EEE;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC DAC 8BIT V-OUT 16SOIC
8 Bit Digital to Analog Converter 8 16-SOIC
IC DAC 8BIT V-OUT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5628CDWR | 701-TLV5628CDWR | 296-41708-2-ND | 296-41708-1-ND | 296-41708-6-ND | 033119-TLV5628CDWR | TLV5628CDWR | TLV5628CDWR | TLV5628CDWR |
| Product Name | TLV5628 8-Bit, 10us Octal DAC, Serial Input, Pgrmable 1x or 2x Output, Low Power | 8-bit SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5628CDWR | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB | 1 LSB |