The TLV5625ID is a dual 8-bit voltage output DAC with a 3-wire serial interface compatible with TMS320, SPI, QSPI, and Microwire. It operates from a single supply of 2.7 V to 5.5 V and features a programmable settling time of 3 µs in fast mode or 10 µs in slow mode. The device includes a programmable internal reference and differential nonlinearity of less than 0.2 LSB max. It is packaged in an 8-pin SOIC and operates over the industrial temperature range of -40°C to 85°C.
8-Bit, 2.5 or 12 us Dual DAC, Serial Input, Pgrmable Settling Time 8-SOIC -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 3us Settling Time, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 936907-TLV5625ID
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 2 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV5625
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TLV5625IDG4, -TLV5625IDG4-NDR, TLV5625IDG4-ND, 296-3056-5, -296-3056-5, -TLV5625ID-NDR, -296-3056-5-ND, TLV5625IDG4
8-Bit Dual DAC, 93KS/s, SPI, 8-SOIC Product overview: TLV5625ID from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5625ID can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 8BIT V-OUT 8SOIC
IC DAC 8BIT V-OUT 8SOIC
8 Bit Digital to Analog Converter 2 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5625ID | TLV5625ID | 936907-TLV5625ID | 701-TLV5625ID | 296-3056-5-ND | TLV5625ID | TLV5625ID | TLV5625ID |
| Product Name | TLV5625 8-Bit, 2.5 or 12 us Dual DAC, Serial Input, Pgrmable Settling Time | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5625ID | 8-bit Dual SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SOIC | SOIC; SOIC8 | SOIC; 8-SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB | 0.3000 LSB |