Texas Instruments Standard Linear and Logic Data Aquisition/Converter IC TLV5624ID

Description
D/A CONVERTER, 1 FUNC, SERIAL INPUT LOADING, 1US SETTLING TIME, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Description
D/A CONVERTER, 1 FUNC, SERIAL INPUT LOADING, 1US SETTLING TIME, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Data Aquisition/Converter IC - 16695113 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
16695113
Data Aquisition/Converter IC 16695113
D/A CONVERTER, 1 FUNC, SERIAL INPUT LOADING, 1US SETTLING TIME, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

D/A CONVERTER, 1 FUNC, SERIAL INPUT LOADING, 1US SETTLING TIME, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
8Bit Dac, Power Down, Smd, Soic8; Resolution (Bits) Texas Instruments - 27AJ0046 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Dac, Power Down, Smd, Soic8; Resolution (Bits) Texas Instruments
27AJ0046
8Bit Dac, Power Down, Smd, Soic8; Resolution (Bits) Texas Instruments 27AJ0046
8BIT DAC, POWER DOWN, SMD, SOIC8; Resolution (Bits):8bit; Sampling Rate:233kSPS; Data Interface:4 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

8BIT DAC, POWER DOWN, SMD, SOIC8; Resolution (Bits):8bit; Sampling Rate:233kSPS; Data Interface:4 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Data Acquisition Digital-to-Analog Converters
Product Number 16695113 27AJ0046
Product Name Data Aquisition/Converter IC 8Bit Dac, Power Down, Smd, Soic8; Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

6RTD Modbus RS-485 Remote I/O - ADAM-4015-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details