Manufacturer: Texas Instruments
Win Source Part Number: 797137-TLV5624CDRG4
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Part Status: Obsolete(EOL)
Resolution: 8
Settling Time: 7μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.3, ±0.07
Family Name: TLV5624
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): WM2624CD; WM2624ID; AD5301BRT-REEL; AD5310BRT;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
SERIAL INPUT LOADING, 3.5us SETTLING TIME, 8-BIT DAC, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: TLV5624CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5624CDRG4 can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 8BIT V-OUT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 797137-TLV5624CDRG4 | 701-TLV5624CDRG4 | TLV5624CDRG4 | TLV5624CDRG4 |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5624CDRG4 | 8-bit SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI, Serial, 3-WIRE, 4-WIRE | SPI; SPI | |
| Package Type | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |