8BIT DAC QUAD, SMD, 5621, SOIC14; Resolution (Bits):8bit; Sampling Rate:8kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital-to-Analog Converters |
| Product Number | 29AH7915 |
| Product Name | 8Bit Dac Quad, Smd, 5621, Soic14; Resolution (Bits) Texas Instruments |
| Resolution | 8 bits |