8-Bit, 10 us Quad DAC, Serial Input, Simple 2 Wire Interface, Prgrmmble 1x or 2x Output, PowerDown 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 757546-TLV5621ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 75μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±1 (Maximum), ±0.1
Family Name: TLV5621
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): WM5621LED; MAX534ACEE+; MAX534BEEE+T;
Introduction Date: February 15, 2004
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 4 14-SOIC
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO14
8-Bit Quad DAC, 10us Settling, SPI, 2.7-5.5V, 14-SOIC Product overview: TLV5621ID from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5621ID can be used for catalog matching and distributor lookup.
IC DAC 8BIT V-OUT 14SOIC
8 Bit Digital to Analog Converter 4 14-SOIC
IC DAC 8BIT V-OUT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5621ID | 757546-TLV5621ID | 296-2307-5-ND | TLV5621ID | 701-TLV5621ID | TLV5621ID | TLV5621ID | TLV5621ID |
| Product Name | TLV5621 8-Bit, 10 us Quad DAC, Serial Input, Simple 2 Wire Interface, Prgrmmble 1x or 2x Output, PowerDown | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5621ID | Digital to Analog Converters (DAC) | 8-bit Quad 5.5V SOIC Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | D | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB | 1 LSB |