The TLV5620CDR is a quadruple 8-bit voltage output digital-to-analog converter with a serial interface, programmed for 1x or 2x output range, and featuring simultaneous update via LDAC. It operates from a 3 V to 3.6 V single supply and includes an internal power-on reset. The device is packaged in a 14-pin small-outline (SOIC) package and is characterized for operation from 0°C to 70°C. Digital control is through a CMOS-compatible three-wire serial bus with Schmitt-triggered inputs for noise immunity. The DACs are monotonic and have high-impedance reference inputs. The half-buffered outputs require no external trimming.
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC 0 to 70
8-Bit Quad DAC, 10us Settling, 48kS/s, SPI, 4-CH Voltage Output Product overview: TLV5620CDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5620CDR can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 4 14-SOIC
8 Bit Digital to Analog Converter 4 14-SOIC
8 Bit Digital to Analog Converter 4 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 143512-TLV5620CDR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Family Name: TLV5620
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Alternative Parts (Cross-Reference): WM5620LID; WM5620LCD; AD5306ARU-REEL7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC DAC 8BIT V-OUT 14SOIC
IC DAC 8BIT V-OUT 14SOIC
8 Bit Digital to Analog Converter 4 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5620CDR | 701-TLV5620CDR | 296-48706-2-ND | 296-48706-1-ND | 296-48706-6-ND | 143512-TLV5620CDR | TLV5620CDR | TLV5620CDR | TLV5620CDR |
| Product Name | TLV5620 8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update | 8-bit Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5620CDR | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | D | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB | 1 LSB |