The TLV5619QDWR is a 12-bit digital-to-analog converter (DAC) designed for single supply operation ranging from 2.7 V to 5.5 V. It features a parallel interface compatible with TMS320 DSPs and offers a low power consumption of 8 mW at a 5 V supply and 4.3 mW at a 3 V supply. The device includes integral nonlinearity (INL) of -1.5 LSB and differential nonlinearity (DNL) of -0.4 LSB, ensuring accurate output performance. It supports asynchronous updates via the LDAC pin and has a settling time of approximately 1 µs. The DAC is equipped with internal power-on reset and can be powered down to reduce consumption to 50 nW. Applications include battery-powered test instruments, industrial controls, and communication devices. The operating temperature range is from -40°C to 125°C, making it suitable for a variety of environments.
12 Bit Digital to Analog Converter 1 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 900231-TLV5619QDWR
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 20-SOIC
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLV561
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
12-Bit DAC, 1MS/s, Parallel, Voltage Out, SOIC, 2.7-5.5V Product overview: TLV5619QDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5619QDWR can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 20SOIC
IC DAC 12BIT 1CH 2.7-5.5V 20SOIC
IC DAC 12BIT V-OUT 20SOIC
12 Bit Digital to Analog Converter 1 20-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5619QDWR-ND | 900231-TLV5619QDWR | 701-TLV5619QDWR | TLV5619QDWR | 815-TLV5619QDWR | TLV5619QDWR | TLV5619QDWR |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5619QDWR | 5.5V SOIC Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 12BIT 1CH 2.7-5.5V 20SOIC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | SOIC | SOIC; 20-SOIC (0.295, 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |