The TLV5619 is a 12-bit single-channel digital-to-analog converter (DAC) designed for low power consumption and asynchronous updates. It operates on a single supply voltage ranging from 2.7 V to 5.5 V, making it suitable for battery-powered applications. The device features a parallel interface compatible with TMS320 DSPs and includes double buffering for asynchronous output updates via the LDAC pin. With an integral nonlinearity (INL) of -1.5 LSB and a differential nonlinearity (DNL) of -0.4 LSB, the TLV5619 ensures high precision in output. The settling time is typically 1 µs, and the device consumes 8 mW at a 5 V supply and 4.3 mW at a 3 V supply, with a power-down mode reducing consumption to 50 nW. The output voltage is buffered by a rail-to-rail amplifier, enhancing stability and reducing settling time. Applications include battery-operated test instruments, industrial controls, machine control devices, and communication modulators. The TLV5619 is available in a 20-pin TSSOP package and operates over a temperature range of -40°C to 85°C.
12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-TSSOP -40 to 85
12 Bit Digital to Analog Converter 1 20-TSSOP
IC DAC 12BIT V-OUT 20TSSOP
IC DAC 12BIT V-OUT 20TSSOP
12 Bit Digital to Analog Converter 1 20-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5619IPWG4 | TLV5619IPWG4-ND | TLV5619IPWG4 | TLV5619IPWG4 | TLV5619IPWG4 |
| Product Name | TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 4 LSB | 1.5 LSB |