Texas Instruments SOIC Digital-to-Analog Converter IC TLV5619CDWRG4

Description
12-Bit DAC, 1MS/s, Parallel, SOIC-20, Voltage Output Product overview: TLV5619CDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5619CDWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit DAC, 1MS/s, Parallel, SOIC-20, Voltage Output Product overview: TLV5619CDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5619CDWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
768-TLV5619CDWRG4
SOIC Digital-to-Analog Converter IC 768-TLV5619CDWRG4
12-Bit DAC, 1MS/s, Parallel, SOIC-20, Voltage Output Product overview: TLV5619CDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5619CDWRG4 can be used for catalog matching and distributor lookup.

12-Bit DAC, 1MS/s, Parallel, SOIC-20, Voltage Output Product overview: TLV5619CDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5619CDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5619CDWRG4
081542-TLV5619CDWRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5619CDWRG4 081542-TLV5619CDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 081542-TLV5619CDWRG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 3μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1.5, ±0.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081542-TLV5619CDWRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 3μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.5, ±0.4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 768-TLV5619CDWRG4 081542-TLV5619CDWRG4
Product Name SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5619CDWRG4
Interface Type Parallel Parallel; Parallel
Package Type SOIC SOIC; 20-SOIC
Resolution 12 bits
Dissipation 8 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-87701012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 1 LSB
View Details
Digital to Analogue Converters - 1904647 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type μmax
Features Single-Supply
View Details
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
8bit 3ch D/A converter - BH2220FVM - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type MSOP8
Screening Level Commercial
View Details
4 suppliers