Texas Instruments TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature TLV5618AMJGB

Description
12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125
Request a Quote Datasheet
Description
12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature - TLV5618AMJGB - Texas Instruments
Dallas, TX, United States
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature
TLV5618AMJGB
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature TLV5618AMJGB
12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125

12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125

Buy Now Datasheet
Dual Digital-to-Analog Converter IC - 701-TLV5618AMJGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-TLV5618AMJGB
Dual Digital-to-Analog Converter IC 701-TLV5618AMJGB
12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125 Product overview: TLV5618AMJGB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5618AMJGB can be used for catalog matching and distributor lookup.

12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125 Product overview: TLV5618AMJGB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5618AMJGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5618AMJGB - 1231364-TLV5618AMJGB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5618AMJGB
1231364-TLV5618AMJGB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5618AMJGB 1231364-TLV5618AMJGB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231364-TLV5618AMJGB Length: 9.6 mm Output Type: Voltage Interface: SPI Thickness: 4.57 mm Height: 5.08 mm Number of Pins: 8 Resolution: 1.5 B Settling Time: 3 µs Width: 6.67 mm Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Operating Temperature: 125 °C Power Consumption: 1.8 mW Integral Nonlinearity (INL): 4 LSB Number of DAC Channels: 2 Signal to Noise Ratio (SNR): 76 dB Differential Nonlinearity: 1 LSB Spurious-free dynamic range (SFDR): 72 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231364-TLV5618AMJGB
Length: 9.6 mm
Output Type: Voltage
Interface: SPI
Thickness: 4.57 mm
Height: 5.08 mm
Number of Pins: 8
Resolution: 1.5 B
Settling Time: 3 µs
Width: 6.67 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Operating Temperature: 125 °C
Power Consumption: 1.8 mW
Integral Nonlinearity (INL): 4 LSB
Number of DAC Channels: 2
Signal to Noise Ratio (SNR): 76 dB
Differential Nonlinearity: 1 LSB
Spurious-free dynamic range (SFDR): 72 dB

Buy Now
Digital to Analog Converters (DAC) - TLV5618AMJGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5618AMJGB
Digital to Analog Converters (DAC) TLV5618AMJGB
12 Bit Digital to Analog Converter 2 8-CDIP

12 Bit Digital to Analog Converter 2 8-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AMJGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5618AMJGB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5618AMJGB
IC DAC 12BIT V-OUT 8CDIP

IC DAC 12BIT V-OUT 8CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5618AMJGB 701-TLV5618AMJGB 1231364-TLV5618AMJGB TLV5618AMJGB TLV5618AMJGB
Product Name TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature Dual Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5618AMJGB Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI Serial
Package Type CDIP,LCCC CDIP DIP; CDIP DIP; 8-CDIP (0.300\", 7.62mm) DIP; 8-CDIP (0.300\", 7.62mm)
Screening Level Military
Resolution 12 bits 12 bits 12 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data